Siemens logo

Siemens WT46E31XEE tumble dryer Freestanding Front-load 8 kg Stainless steel

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15660
Info modified on:
04 Mar 2024, 15:43:11
Short summary description Siemens WT46E31XEE tumble dryer Freestanding Front-load 8 kg Stainless steel:

Siemens WT46E31XEE, Freestanding, Front-load, Stainless steel, LCD, 1.45 m, 8 kg

Long summary description Siemens WT46E31XEE tumble dryer Freestanding Front-load 8 kg Stainless steel:

Siemens WT46E31XEE. Appliance placement: Freestanding, Loading type: Front-load, Product colour: Stainless steel. Rated capacity: 8 kg, Cycle time: 148 min, Noise level: 64 dB. Delay start (max): 24 h. Energy consumption: 4.49 kWh, Connected load: 2800 W, AC input voltage: 220 - 240 V. Depth: 625 mm, Width: 598 mm, Height: 842 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.