Siemens iQ500 WT45W4A1, Freestanding, Front-load, Heat pump, White, Buttons, Rotary, Right
Siemens iQ500 WT45W4A1. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 8 kg, Condensation efficiency class: B, Drying programs: Wool, Mix, Timed, Quick, Blouse/shirt, Lingerie, Towel. Delay start (max): 24 h. Energy efficiency class: A++, Energy consumption: 1.8 kWh, Annual energy consumption: 232 kWh. Depth: 599 mm, Width: 598 mm, Height: 842 mm