Siemens WT45H2EP, Freestanding, Front-load, Heat pump, White, Rotary, Touch, Right
Siemens WT45H2EP. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 7 kg, Condensation efficiency class (old): B, Drying programs: Wool, Mix, Sport, Quick, Lingerie, Cotton, Towel. Delay start (max): 24 h. Energy consumption: 1.7 kWh, Annual energy consumption: 212 kWh, Heat source: Electric. Depth: 599 mm, Width: 598 mm, Height: 842 mm