Siemens logo

Siemens iQ700 washing machine Front-load 9 kg 1552 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88947
Info modified on:
27 May 2024, 12:36:36
Short summary description Siemens iQ700 washing machine Front-load 9 kg 1552 RPM White:

Siemens iQ700, Front-load, 9 kg, A, 73 dB, 1552 RPM, 152 kWh

Long summary description Siemens iQ700 washing machine Front-load 9 kg 1552 RPM White:

Siemens iQ700. Loading type: Front-load. Rated capacity: 9 kg, Spin-drying class: A, Noise level (spin): 73 dB. Washing class: A. Noise level (wash): 47 dB, Maximum spin speed: 1552 RPM. Annual energy consumption washing: 152 kWh, Annual water consumption washing: 11220 L. Product colour: White. Width: 598 mm, Depth: 590 mm, Height: 848 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.