Siemens logo

Siemens iQ700 WM16XM92 washing machine Front-load 9 kg 1600 RPM White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26584
Info modified on:
25 Feb 2025, 13:50:54
Short summary description Siemens iQ700 WM16XM92 washing machine Front-load 9 kg 1600 RPM White:

Siemens iQ700 WM16XM92, Front-load, 9 kg, A, 70 dB, 1600 RPM, C

Long summary description Siemens iQ700 WM16XM92 washing machine Front-load 9 kg 1600 RPM White:

Siemens iQ700 WM16XM92. Loading type: Front-load. Rated capacity: 9 kg, Spin-drying class: A, Noise level (spin): 70 dB, Noise level (wash): 47 dB, Maximum spin speed: 1600 RPM. Product colour: White. Width: 598 mm, Depth: 632 mm, Height: 848 mm. Energy efficiency class: C

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.