Siemens logo

Siemens iQ700 WM16W540 washing machine Front-load 8 kg 1600 RPM White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
161967
Info modified on:
27 May 2024, 11:24:32
Short summary description Siemens iQ700 WM16W540 washing machine Front-load 8 kg 1600 RPM White:

Siemens iQ700 WM16W540, Front-load, 8 kg, A, 74 dB, 1600 RPM, 137 kWh

Long summary description Siemens iQ700 WM16W540 washing machine Front-load 8 kg 1600 RPM White:

Siemens iQ700 WM16W540. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: A, Noise level (spin): 74 dB. Washing class: A. Noise level (wash): 48 dB, Maximum spin speed: 1600 RPM. Annual energy consumption washing: 137 kWh, Annual water consumption washing: 9900 L. Product colour: White. Width: 600 mm, Depth: 590 mm, Height: 845 mm

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.