Siemens logo

Siemens WM16S443 washing machine Front-load 8 kg 1600 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54469
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Siemens WM16S443 washing machine Front-load 8 kg 1600 RPM White:

Siemens WM16S443, Front-load, 8 kg, A, 74 dB, 1600 RPM, 189 kWh

Long summary description Siemens WM16S443 washing machine Front-load 8 kg 1600 RPM White:

Siemens WM16S443. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: A, Noise level (spin): 74 dB. Washing class: A. Noise level (wash): 49 dB, Maximum spin speed: 1600 RPM. Annual energy consumption washing: 189 kWh, Annual water consumption washing: 10500 L. Product colour: White. Width: 600 mm, Depth: 590 mm, Height: 842 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.