Siemens logo

Siemens iQ700 WM14W5FCB washing machine Front-load 9 kg 1379 RPM White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104473
Info modified on:
27 May 2024, 12:18:11
Short summary description Siemens iQ700 WM14W5FCB washing machine Front-load 9 kg 1379 RPM White:

Siemens iQ700 WM14W5FCB, Front-load, 9 kg, B, 71 dB, 1379 RPM, 152 kWh

Long summary description Siemens iQ700 WM14W5FCB washing machine Front-load 9 kg 1379 RPM White:

Siemens iQ700 WM14W5FCB. Loading type: Front-load. Rated capacity: 9 kg, Spin-drying class: B, Noise level (spin): 71 dB. Washing class: A. Noise level (wash): 47 dB, Maximum spin speed: 1379 RPM. Annual energy consumption washing: 152 kWh, Annual water consumption washing: 11220 L. Product colour: White. Width: 600 mm, Depth: 590 mm, Height: 845 mm

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.