Siemens logo

Siemens WM14W550 washing machine Front-load 8 kg 1379 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83155
Info modified on:
27 May 2024, 12:34:34
Short summary description Siemens WM14W550 washing machine Front-load 8 kg 1379 RPM White:

Siemens WM14W550, Front-load, 8 kg, B, 72 dB, 1379 RPM, 137 kWh

Long summary description Siemens WM14W550 washing machine Front-load 8 kg 1379 RPM White:

Siemens WM14W550. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: B, Noise level (spin): 72 dB. Washing class: A. Noise level (wash): 48 dB, Maximum spin speed: 1379 RPM. Annual energy consumption washing: 137 kWh, Annual water consumption washing: 9900 L. Product colour: White. Width: 590 mm, Depth: 598 mm, Height: 848 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.