Siemens logo

Siemens WM14W447DN washing machine Front-load 7 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59071
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Siemens WM14W447DN washing machine Front-load 7 kg 1400 RPM White:

Siemens WM14W447DN, Front-load, 7 kg, B, 71 dB, 1400 RPM, 122 kWh

Long summary description Siemens WM14W447DN washing machine Front-load 7 kg 1400 RPM White:

Siemens WM14W447DN. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: B, Noise level (spin): 71 dB. Washing class: A. Noise level (wash): 49 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 122 kWh. Product colour: White. Width: 600 mm, Depth: 590 mm, Height: 845 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.