Siemens logo

Siemens iQ700 WM14VMG2 washing machine Front-load 9 kg 1400 RPM White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33623
Info modified on:
27 May 2024, 15:26:53
Short summary description Siemens iQ700 WM14VMG2 washing machine Front-load 9 kg 1400 RPM White:

Siemens iQ700 WM14VMG2, Front-load, 9 kg, B, 71 dB, 1400 RPM, B

Long summary description Siemens iQ700 WM14VMG2 washing machine Front-load 9 kg 1400 RPM White:

Siemens iQ700 WM14VMG2. Loading type: Front-load. Rated capacity: 9 kg, Spin-drying class: B, Noise level (spin): 71 dB, Maximum spin speed: 1400 RPM. Product colour: White. Width: 598 mm, Depth: 590 mm, Height: 848 mm. Energy efficiency class: B

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.