Siemens logo

Siemens WM14U940EU washing machine Front-load 10 kg 1400 RPM Black, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65149
Info modified on:
27 May 2024, 12:58:15
Short summary description Siemens WM14U940EU washing machine Front-load 10 kg 1400 RPM Black, White:

Siemens WM14U940EU, Front-load, 10 kg, B, 72 dB, 1400 RPM, 143 kWh

Long summary description Siemens WM14U940EU washing machine Front-load 10 kg 1400 RPM Black, White:

Siemens WM14U940EU. Loading type: Front-load. Rated capacity: 10 kg, Spin-drying class: B, Noise level (spin): 72 dB. Washing class: A. Noise level (wash): 46 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 143 kWh, Annual water consumption washing: 11600 L. Product colour: Black, White. Width: 598 mm, Depth: 622 mm, Height: 848 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.