Siemens iQ500 WM14Q44U, Front-load, 7 kg, B, 74 dB, 1400 RPM, 139 kWh
Siemens iQ500 WM14Q44U. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: B, Noise level (spin): 74 dB. Washing class: B. Noise level (wash): 49 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 139 kWh, Annual water consumption washing: 9240 L. Product colour: White. Width: 598 mm, Depth: 550 mm, Height: 848 mm