Siemens WM14Q442NL, Front-load, 8 kg, B, 72 dB, 1400 RPM, 179 kWh
Siemens WM14Q442NL. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: B, Noise level (spin): 72 dB. Washing class: A. Noise level (wash): 51 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 179 kWh, Annual water consumption washing: 8700 L. Product colour: White. Width: 598 mm, Depth: 550 mm, Height: 848 mm