Siemens logo

Siemens iQ500 varioPerfect washing machine Front-load 7 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72675
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Siemens iQ500 varioPerfect washing machine Front-load 7 kg 1400 RPM White:

Siemens iQ500 varioPerfect, Front-load, 7 kg, B, 75 dB, 1400 RPM, 174 kWh

Long summary description Siemens iQ500 varioPerfect washing machine Front-load 7 kg 1400 RPM White:

Siemens iQ500 varioPerfect. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: B, Noise level (spin): 75 dB. Washing class: A. Noise level (wash): 54 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 174 kWh, Annual water consumption washing: 8140 L. Product colour: White. Width: 598 mm, Depth: 550 mm, Height: 848 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.