Siemens logo

Siemens iQ300 WM14N260CS washing machine Front-load 7 kg 1400 RPM White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28316
Info modified on:
27 May 2024, 12:37:33
Short summary description Siemens iQ300 WM14N260CS washing machine Front-load 7 kg 1400 RPM White:

Siemens iQ300 WM14N260CS, Front-load, 7 kg, B, 75 dB, 1400 RPM, 157 kWh

Long summary description Siemens iQ300 WM14N260CS washing machine Front-load 7 kg 1400 RPM White:

Siemens iQ300 WM14N260CS. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: B, Noise level (spin): 75 dB, Noise level (wash): 54 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 157 kWh, Annual water consumption washing: 9020 L. Product colour: White. Width: 550 mm, Depth: 598 mm, Height: 848 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.