Siemens iQ300 WM14N140, Front-load, 6 kg, B, 74 dB, 1400 RPM, 137 kWh
Siemens iQ300 WM14N140. Loading type: Front-load. Rated capacity: 6 kg, Spin-drying class: B, Noise level (spin): 74 dB. Washing class: A. Noise level (wash): 53 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 137 kWh, Annual water consumption washing: 8580 L. Product colour: White. Width: 598 mm, Depth: 550 mm, Height: 848 mm