Siemens logo

Siemens iQ300 varioPerfect washing machine Front-load 6 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14628
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Siemens iQ300 varioPerfect washing machine Front-load 6 kg 1400 RPM White:

Siemens iQ300 varioPerfect, Front-load, 6 kg, B, 77 dB, 1400 RPM, 196 kWh

Long summary description Siemens iQ300 varioPerfect washing machine Front-load 6 kg 1400 RPM White:

Siemens iQ300 varioPerfect. Loading type: Front-load. Rated capacity: 6 kg, Spin-drying class: B, Noise level (spin): 77 dB. Washing class: A. Noise level (wash): 57 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 196 kWh, Annual water consumption washing: 10120 L. Product colour: White. Width: 600 mm, Depth: 590 mm, Height: 848 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.