Siemens logo

Siemens iQ100 washing machine Front-load 6 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90910
Info modified on:
06 Nov 2024, 17:52:24
Short summary description Siemens iQ100 washing machine Front-load 6 kg 1400 RPM White:

Siemens iQ100, Front-load, 6 kg, B, 77 dB, 1400 RPM, 153 kWh

Long summary description Siemens iQ100 washing machine Front-load 6 kg 1400 RPM White:

Siemens iQ100. Loading type: Front-load. Rated capacity: 6 kg, Spin-drying class: B, Noise level (spin): 77 dB. Washing class: B. Noise level (wash): 59 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 153 kWh, Annual water consumption washing: 10560 L. Product colour: White. Width: 598 mm, Depth: 550 mm, Height: 848 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.