Siemens logo

Siemens WM12Q488EE washing machine Front-load 8 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29587
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Siemens WM12Q488EE washing machine Front-load 8 kg 1200 RPM White:

Siemens WM12Q488EE, Front-load, 8 kg, B, 76 dB, 1200 RPM, 179 kWh

Long summary description Siemens WM12Q488EE washing machine Front-load 8 kg 1200 RPM White:

Siemens WM12Q488EE. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: B, Noise level (spin): 76 dB. Washing class: A. Noise level (wash): 54 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 179 kWh, Annual water consumption washing: 8700 L. Product colour: White. Width: 598 mm, Depth: 550 mm, Height: 848 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.