Siemens logo

Siemens IQ300 varioPerfect washing machine Front-load 8 kg 1200 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95303
Info modified on:
29 Dec 2021, 17:08:52
Short summary description Siemens IQ300 varioPerfect washing machine Front-load 8 kg 1200 RPM White:

Siemens IQ300 varioPerfect, Front-load, 8 kg, B, 76 dB, 1200 RPM, 179 kWh

Long summary description Siemens IQ300 varioPerfect washing machine Front-load 8 kg 1200 RPM White:

Siemens IQ300 varioPerfect. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: B, Noise level (spin): 76 dB, Noise level (wash): 54 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 179 kWh, Annual water consumption washing: 8700 L. Product colour: White. Width: 598 mm, Depth: 550 mm, Height: 848 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.