Siemens logo

Siemens IQ100 washing machine Front-load 5.5 kg 800 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106588
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Siemens IQ100 washing machine Front-load 5.5 kg 800 RPM White:

Siemens IQ100, Front-load, 5.5 kg, D, 800 RPM, White

Long summary description Siemens IQ100 washing machine Front-load 5.5 kg 800 RPM White:

Siemens IQ100. Loading type: Front-load. Rated capacity: 5.5 kg, Spin-drying class: D. Washing class: A. Maximum spin speed: 800 RPM. Product colour: White. Width: 600 mm, Depth: 560 mm, Height: 850 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.