Siemens logo

Siemens WDI1442EE washer dryer Built-in Front-load White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28066
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Siemens WDI1442EE washer dryer Built-in Front-load White:

Siemens WDI1442EE, Front-load, Built-in, White, Left, Buttons, Rotary, 45 L

Long summary description Siemens WDI1442EE washer dryer Built-in Front-load White:

Siemens WDI1442EE. Loading type: Front-load, Appliance placement: Built-in, Product colour: White. Maximum spin speed: 1400 RPM, Spin-drying class: B, Delay start (max): 24 h. Cord length: 2.2 m. Energy efficiency class (old): B. Depth: 584 mm, Width: 595 mm, Height: 820 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.