Siemens logo

Siemens WDI1440 washer dryer Freestanding Front-load White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65969
Info modified on:
02 Mar 2021, 09:46:48
Short summary description Siemens WDI1440 washer dryer Freestanding Front-load White:

Siemens WDI1440, Front-load, Freestanding, White, Left, Buttons, Rotary, LED

Long summary description Siemens WDI1440 washer dryer Freestanding Front-load White:

Siemens WDI1440. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Rated capacity (washing & drying): 2.5 kg, Maximum spin speed: 1400 RPM, Rated capacity (washing): 5 kg. Cord length: 2.2 m. Water consumption washing per cycle: 49 L, Water consumption washing & drying per cycle: 95 L, Energy consumption washing per cycle: 1.1 kWh. Depth: 584 mm, Width: 595 mm, Height: 820 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.