Siemens iQ300 VSC3320, Cylinder vacuum, Dry, Dust bag, 4 L, Allergy Plus, 79 dB
Siemens iQ300 VSC3320. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 4 L. Vacuum air filtering: Allergy Plus, Noise level: 79 dB. Product colour: Blue