Siemens logo

Siemens EQ.500 TP501R09 coffee maker Fully-auto Espresso machine 1.7 L

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
149208
Info modified on:
29 Oct 2024, 13:36:03
Short summary description Siemens EQ.500 TP501R09 coffee maker Fully-auto Espresso machine 1.7 L:

Siemens EQ.500 TP501R09, Espresso machine, 1.7 L, Coffee beans, Ground coffee, Built-in grinder, 1500 W, Black

Long summary description Siemens EQ.500 TP501R09 coffee maker Fully-auto Espresso machine 1.7 L:

Siemens EQ.500 TP501R09. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1.7 L, Coffee input type: Coffee beans, Ground coffee, Reservoir for brewed coffee: Cup, Built-in grinder. Display type: TFT. Power: 1500 W. Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.