Siemens logo

Siemens EQ.9 TI9558X1DE coffee maker Fully-auto Espresso machine 2.3 L

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44985
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Siemens EQ.9 TI9558X1DE coffee maker Fully-auto Espresso machine 2.3 L:

Siemens EQ.9 TI9558X1DE, Espresso machine, 2.3 L, Coffee beans, Ground coffee, Built-in grinder, 1500 W, Black, Stainless steel

Long summary description Siemens EQ.9 TI9558X1DE coffee maker Fully-auto Espresso machine 2.3 L:

Siemens EQ.9 TI9558X1DE. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 2.3 L, Coffee input type: Coffee beans, Ground coffee, Reservoir for brewed coffee: Cup, Capacity in cups: 2 cups, Built-in grinder. Display type: TFT. Power: 1500 W. Product colour: Black, Stainless steel

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.