Siemens logo

Siemens SX66T050EU Fully built-in 13 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65233
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Siemens SX66T050EU Fully built-in 13 place settings:

Siemens SX66T050EU, Fully built-in, Stainless steel, Buttons, 1.7 m, 1.4 m, 1.7 m

Long summary description Siemens SX66T050EU Fully built-in 13 place settings:

Siemens SX66T050EU. Appliance placement: Fully built-in, Control panel colour: Stainless steel, Control type: Buttons. Number of place settings: 13 place settings, Noise level: 42 dB, Dishwashing programs: Auto 35-45°C, Auto 45-65°C, Auto 65-75°C, Eco, Pre-wash, Quick. Water consumption per cycle: 10 L, Energy consumption per cycle: 1.07 kWh, Connected load: 2400 W. Width: 598 mm, Depth: 550 mm, Height: 865 mm. Drying class: A, Annual energy consumption: 212 kWh

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.