Siemens logo

Siemens iQ500 SR65ZX23ME dishwasher Fully built-in 10 place settings C

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41827
Info modified on:
04 Mar 2025, 15:35:02
Short summary description Siemens iQ500 SR65ZX23ME dishwasher Fully built-in 10 place settings C:

Siemens iQ500 SR65ZX23ME, Fully built-in, Slimline (45 cm), Black, Touch, 1.75 m, 1.65 m

Long summary description Siemens iQ500 SR65ZX23ME dishwasher Fully built-in 10 place settings C:

Siemens iQ500 SR65ZX23ME. Appliance placement: Fully built-in, Product size: Slimline (45 cm), Control panel colour: Black. Number of place settings: 10 place settings, Noise emission class: B, Noise level: 43 dB. Feet adjustment: 6 cm, Apps supported: Siemens Home Connect. Energy efficiency class: C, Water consumption per cycle: 9.5 L, Energy consumption per 100 cycles: 59 kWh. Width: 448 mm, Depth: 550 mm, Height: 815 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.