Siemens logo

Siemens SR65E007EU dishwasher Fully built-in 9 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33498
Info modified on:
27 May 2024, 12:15:25
Short summary description Siemens SR65E007EU dishwasher Fully built-in 9 place settings:

Siemens SR65E007EU, Fully built-in, Slimline (45 cm), Black, Buttons, 1.75 m, 1.65 m

Long summary description Siemens SR65E007EU dishwasher Fully built-in 9 place settings:

Siemens SR65E007EU. Appliance placement: Fully built-in, Product size: Slimline (45 cm), Control panel colour: Black. Number of place settings: 9 place settings, Noise level: 46 dB, Dishwashing programs: Auto 45-65°C, Eco, Intensive, Pre-wash, Quick. Water consumption per cycle: 9.5 L, Energy consumption per cycle: 0.78 kWh, Connected load: 2400 W. Width: 450 mm, Depth: 550 mm, Height: 815 mm. Package weight: 32 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.