Siemens logo

Siemens iQ300 SR636X01IE dishwasher Fully built-in 9 place settings

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19485
Info modified on:
27 May 2024, 12:52:25
Short summary description Siemens iQ300 SR636X01IE dishwasher Fully built-in 9 place settings:

Siemens iQ300 SR636X01IE, Fully built-in, Slimline (45 cm), Stainless steel, Buttons, 1.75 m, 1.65 m

Long summary description Siemens iQ300 SR636X01IE dishwasher Fully built-in 9 place settings:

Siemens iQ300 SR636X01IE. Appliance placement: Fully built-in, Product size: Slimline (45 cm), Control panel colour: Stainless steel. Number of place settings: 9 place settings, Noise level: 44 dB, Dishwashing programs: 60min 65°C, Auto 45-65°C, Eco, Glass/Delicate, Intensive, Silent. Feet adjustment: 6 cm. Water consumption per cycle: 8.5 L, Energy consumption per cycle: 0.78 kWh, Connected load: 2400 W. Width: 448 mm, Depth: 550 mm, Height: 815 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.