Siemens iQ700 SN878D46PE, Fully built-in, Full size (60 cm), Stainless steel, Buttons, LCD, 1.75 m
Siemens iQ700 SN878D46PE. Appliance placement: Fully built-in, Product size: Full size (60 cm), Control panel colour: Stainless steel. Number of place settings: 13 place settings, Noise level: 41 dB, Dishwashing programs: Auto 45-65°C, Glass/Delicate, Intensive, Night, Quick. Apps supported: Siemens Home Connect. Water consumption per cycle: 9.5 L, Energy consumption per cycle: 0.82 kWh, Connected load: 2400 W. Width: 598 mm, Depth: 550 mm, Height: 815 mm