Siemens iQ300 SN836X00PE, Fully built-in, Full size (60 cm), Stainless steel, Buttons, 1.75 m, 1.4 m
Siemens iQ300 SN836X00PE. Appliance placement: Fully built-in, Product size: Full size (60 cm), Control panel colour: Stainless steel. Number of place settings: 13 place settings, Noise level: 44 dB, Dishwashing programs: 60min 65°C, Auto 45-65°C, Eco, Glass/Delicate, Intensive, Silent. Feet adjustment: 6 cm. Water consumption per cycle: 9.5 L, Energy consumption per cycle: 0.92 kWh, Connected load: 2400 W. Width: 598 mm, Depth: 550 mm, Height: 815 mm