Siemens logo

Siemens SN66T091EU dishwasher Fully built-in 14 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72733
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Siemens SN66T091EU dishwasher Fully built-in 14 place settings:

Siemens SN66T091EU, Fully built-in, Stainless steel, 14 place settings, 41 dB, 24 h, 10 L

Long summary description Siemens SN66T091EU dishwasher Fully built-in 14 place settings:

Siemens SN66T091EU. Appliance placement: Fully built-in, Control panel colour: Stainless steel. Number of place settings: 14 place settings, Noise level: 41 dB, Delay start (max): 24 h. Water consumption per cycle: 10 L, Energy consumption per cycle: 0.97 kWh, Connected load: 2300 W. Width: 815 mm, Depth: 598 mm, Height: 550 mm. Drying class: A, Annual energy consumption: 214 kWh, Annual water consumption: 2200 L

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.