Siemens logo

Siemens iQ500 SN658D00MG dishwasher Fully built-in 14 place settings D

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4959
Info modified on:
27 May 2024, 14:34:31
Short summary description Siemens iQ500 SN658D00MG dishwasher Fully built-in 14 place settings D:

Siemens iQ500 SN658D00MG, Fully built-in, Full size (60 cm), Black, Touch, 1.75 m, 1.65 m

Long summary description Siemens iQ500 SN658D00MG dishwasher Fully built-in 14 place settings D:

Siemens iQ500 SN658D00MG. Appliance placement: Fully built-in, Product size: Full size (60 cm), Control panel colour: Black. Number of place settings: 14 place settings, Noise emission class: B, Noise level: 44 dB. Feet adjustment: 6 cm, Backlight colour: Blue/White. Energy efficiency class: D, Water consumption per cycle: 9.5 L, Energy consumption per 100 cycles: 85 kWh. Width: 598 mm, Depth: 550 mm, Height: 815 mm

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.