Siemens logo

Siemens iQ300 SN63HX55BE dishwasher Fully built-in 13 place settings D

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7181
Info modified on:
27 May 2024, 15:29:19
Short summary description Siemens iQ300 SN63HX55BE dishwasher Fully built-in 13 place settings D:

Siemens iQ300 SN63HX55BE, Fully built-in, Full size (60 cm), Black, Black, Buttons, 1.75 m

Long summary description Siemens iQ300 SN63HX55BE dishwasher Fully built-in 13 place settings D:

Siemens iQ300 SN63HX55BE. Appliance placement: Fully built-in, Product size: Full size (60 cm), Door colour: Black. Number of place settings: 13 place settings, Noise emission class: C, Noise level: 46 dB. Apps supported: Siemens Home Connect. Energy efficiency class: D, Water consumption per cycle: 9.5 L, Energy consumption per 100 cycles: 84 kWh. Width: 598 mm, Depth: 550 mm, Height: 865 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.