Siemens logo

Siemens iQ300 SN636X03ME dishwasher Fully built-in 14 place settings

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118928
Info modified on:
27 May 2024, 12:24:14
Short summary description Siemens iQ300 SN636X03ME dishwasher Fully built-in 14 place settings:

Siemens iQ300 SN636X03ME, Fully built-in, Full size (60 cm), Stainless steel, Buttons, LCD, 1.75 m

Long summary description Siemens iQ300 SN636X03ME dishwasher Fully built-in 14 place settings:

Siemens iQ300 SN636X03ME. Appliance placement: Fully built-in, Product size: Full size (60 cm), Control panel colour: Stainless steel. Number of place settings: 14 place settings, Noise level: 44 dB, Dishwashing programs: Auto 45-65°C, Eco, Glass/Delicate, Intensive, Pre-wash. Water consumption per cycle: 9.5 L, Energy consumption per cycle: 0.93 kWh, Power consumption (off): 0.1 W. Width: 598 mm, Depth: 550 mm, Height: 815 mm. Package weight: 40 kg

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.