Siemens logo

Siemens SN55P532EU dishwasher Semi built-in 13 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19382
Info modified on:
27 May 2024, 12:19:26
Short summary description Siemens SN55P532EU dishwasher Semi built-in 13 place settings:

Siemens SN55P532EU, Semi built-in, Full size (60 cm), Stainless steel, Buttons, LED, 1.75 m

Long summary description Siemens SN55P532EU dishwasher Semi built-in 13 place settings:

Siemens SN55P532EU. Appliance placement: Semi built-in, Product size: Full size (60 cm), Control panel colour: Stainless steel. Number of place settings: 13 place settings, Noise level: 46 dB, Dishwashing programs: Auto 45-65°C, Eco, Glass/Delicate, Intensive, Turbo. Feet adjustment: 6 cm. Water consumption per cycle: 6.5 L, Energy efficiency class (old): A++, Energy consumption per cycle: 0.92 kWh. Width: 598 mm, Depth: 573 mm, Height: 815 mm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.