Siemens logo

Siemens iQ300 SN53HS41TE dishwasher Semi built-in 12 place settings E

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58546
Info modified on:
27 May 2024, 14:56:20
Short summary description Siemens iQ300 SN53HS41TE dishwasher Semi built-in 12 place settings E:

Siemens iQ300 SN53HS41TE, Semi built-in, Full size (60 cm), White, Black, Stainless steel, Touch, 1.75 m

Long summary description Siemens iQ300 SN53HS41TE dishwasher Semi built-in 12 place settings E:

Siemens iQ300 SN53HS41TE. Appliance placement: Semi built-in, Product size: Full size (60 cm), Door colour: White. Number of place settings: 12 place settings, Noise emission class: B, Noise level: 44 dB. Feet adjustment: 6 cm. Energy efficiency class: E, Water consumption per cycle: 9.5 L, Energy consumption per 100 cycles: 92 kWh. Width: 598 mm, Depth: 573 mm, Height: 815 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.