Siemens logo

Siemens SN45M539EU dishwasher Undercounter 13 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45259
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Siemens SN45M539EU dishwasher Undercounter 13 place settings:

Siemens SN45M539EU, Undercounter, Stainless steel, Stainless steel, LCD, 1.7 m, 1.4 m

Long summary description Siemens SN45M539EU dishwasher Undercounter 13 place settings:

Siemens SN45M539EU. Appliance placement: Undercounter, Door colour: Stainless steel, Control panel colour: Stainless steel. Number of place settings: 13 place settings, Noise level: 44 dB, Dishwashing programs: Auto, Eco, Intensive, Quick. Water consumption per cycle: 10 L, Energy consumption per cycle: 0.93 kWh, Connected load: 2400 W. Width: 598 mm, Depth: 573 mm, Height: 815 mm. Package weight: 44 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.