Siemens logo

Siemens iQ500 SN458S01PD dishwasher Undercounter 13 place settings

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47048
Info modified on:
27 May 2024, 13:08:55
Short summary description Siemens iQ500 SN458S01PD dishwasher Undercounter 13 place settings:

Siemens iQ500 SN458S01PD, Undercounter, Full size (60 cm), Stainless steel, Black, Touch, 1.75 m

Long summary description Siemens iQ500 SN458S01PD dishwasher Undercounter 13 place settings:

Siemens iQ500 SN458S01PD. Appliance placement: Undercounter, Product size: Full size (60 cm), Door colour: Stainless steel. Number of place settings: 13 place settings, Noise level: 44 dB, Dishwashing programs: Auto 45-65°C, Eco, Glass/Delicate, Intensive, Night, Quick, Silent. Feet adjustment: 6 cm, Backlight colour: Blue/White. Water consumption per cycle: 9.5 L, Energy consumption per cycle: 0.82 kWh, Connected load: 2400 W. Width: 598 mm, Depth: 573 mm, Height: 815 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.