Siemens logo

Siemens SN278I03TE dishwasher Freestanding 13 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38897
Info modified on:
27 May 2024, 11:24:56
Short summary description Siemens SN278I03TE dishwasher Freestanding 13 place settings:

Siemens SN278I03TE, Freestanding, Stainless steel, Stainless steel, TFT, 13 place settings, 44 dB

Long summary description Siemens SN278I03TE dishwasher Freestanding 13 place settings:

Siemens SN278I03TE. Appliance placement: Freestanding, Door colour: Stainless steel, Control panel colour: Stainless steel. Number of place settings: 13 place settings, Noise level: 44 dB, Dishwashing programs: Auto, Eco, Glass/Delicate, Night, Pre-rinse, Quick. Water consumption per cycle: 7.5 L, Energy consumption per cycle: 0.73 kWh, AC input voltage: 220 - 240 V. Width: 600 mm, Depth: 600 mm, Height: 845 mm. Drying class: A, Annual energy consumption: 211 kWh, Annual water consumption: 2100 L

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.