Siemens logo

Siemens iQ300 SN236I03ME dishwasher Freestanding 14 place settings

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68341
Info modified on:
27 May 2024, 12:48:05
Short summary description Siemens iQ300 SN236I03ME dishwasher Freestanding 14 place settings:

Siemens iQ300 SN236I03ME, Freestanding, Full size (60 cm), Stainless steel, Stainless steel, Buttons, LED

Long summary description Siemens iQ300 SN236I03ME dishwasher Freestanding 14 place settings:

Siemens iQ300 SN236I03ME. Appliance placement: Freestanding, Product size: Full size (60 cm), Door colour: Stainless steel. Number of place settings: 14 place settings, Noise level: 44 dB, Dishwashing programs: 3-in-1, Auto, Auto 45-65°C, Eco, Glass/Delicate, Intensive, Pre-wash. Feet adjustment: 2 cm. Water consumption per cycle: 9.5 L, Energy consumption per cycle: 0.93 kWh, Connected load: 2400 W. Width: 600 mm, Depth: 600 mm, Height: 815 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.