Siemens logo

Siemens iQ300 SN236I01KE dishwasher Freestanding 13 place settings E

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87521
Info modified on:
27 May 2024, 12:47:09
Short summary description Siemens iQ300 SN236I01KE dishwasher Freestanding 13 place settings E:

Siemens iQ300 SN236I01KE, Freestanding, Full size (60 cm), Stainless steel, Stainless steel, Buttons, LED

Long summary description Siemens iQ300 SN236I01KE dishwasher Freestanding 13 place settings E:

Siemens iQ300 SN236I01KE. Appliance placement: Freestanding, Product size: Full size (60 cm), Door colour: Stainless steel. Number of place settings: 13 place settings, Noise emission class: C, Noise level: 46 dB. Feet adjustment: 2 cm. Energy efficiency class: E, Water consumption per cycle: 9.5 L, Energy consumption per 100 cycles: 94 kWh. Width: 600 mm, Depth: 600 mm, Height: 815 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.