Siemens logo

Siemens SL65E331EU Fully built-in 12 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61856
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Siemens SL65E331EU Fully built-in 12 place settings:

Siemens SL65E331EU, Fully built-in, Black, Buttons, 1.7 m, 1.4 m, 1.7 m

Long summary description Siemens SL65E331EU Fully built-in 12 place settings:

Siemens SL65E331EU. Appliance placement: Fully built-in, Control panel colour: Black, Control type: Buttons. Number of place settings: 12 place settings, Noise level: 49 dB, Dishwashing programs: Eco, Intensive, Normal, Pre-wash, Quick. Water consumption per cycle: 14 L, Energy consumption per cycle: 1.05 kWh, Connected load: 2300 W. Width: 598 mm, Depth: 550 mm, Height: 860 mm. Drying class: A, Annual energy consumption: 231 kWh, Annual water consumption: 3080 L

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.