Siemens logo

Siemens SK25210EU dishwasher Freestanding

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84458
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Siemens SK25210EU dishwasher Freestanding:

Siemens SK25210EU, Freestanding, White, 1.8 m, 1.5 m, 1.5 m, 53 dB

Long summary description Siemens SK25210EU dishwasher Freestanding:

Siemens SK25210EU. Appliance placement: Freestanding, Door colour: White, Cord length: 1.8 m. Noise level: 53 dB, Cycle time: 145 min. Water consumption per cycle: 9.5 L, Energy consumption per cycle: 0.51 kWh, Connected load: 2100 W. Width: 560 mm, Depth: 460 mm, Height: 450 mm. Drying class: B, Annual energy consumption: 112 kWh, Annual water consumption: 2090 L

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.