Siemens logo

Siemens SF 55 T 550 EU Semi built-in 9 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45577
Info modified on:
31 Dec 2021, 12:54:24
Short summary description Siemens SF 55 T 550 EU Semi built-in 9 place settings:

Siemens SF 55 T 550 EU, Semi built-in, Stainless steel, Buttons, 1.7 m, 1.55 m, 1.65 m

Long summary description Siemens SF 55 T 550 EU Semi built-in 9 place settings:

Siemens SF 55 T 550 EU. Appliance placement: Semi built-in, Control panel colour: Stainless steel, Control type: Buttons. Number of place settings: 9 place settings, Noise level: 47 dB, Dishwashing programs: Auto 55-65°C, Eco, Intensive, Pre-wash, Quick. Water consumption per cycle: 13 L, Energy efficiency class (old): A, Energy consumption per cycle: 0.8 kWh. Width: 448 mm, Depth: 570 mm, Height: 810 mm. Drying class: A, Annual energy consumption: 176 kWh, Annual water consumption: 2860 L

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.