Siemens logo

Siemens SE65E332EU dishwasher Fully built-in 12 place settings

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36331
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Siemens SE65E332EU dishwasher Fully built-in 12 place settings:

Siemens SE65E332EU, Fully built-in, Black, 1.7 m, 12 place settings, 49 dB, 150 min

Long summary description Siemens SE65E332EU dishwasher Fully built-in 12 place settings:

Siemens SE65E332EU. Appliance placement: Fully built-in, Control panel colour: Black, Cord length: 1.7 m. Number of place settings: 12 place settings, Noise level: 49 dB, Cycle time: 150 min. Water consumption per cycle: 13 L, Energy consumption per cycle: 1.15 kWh, Connected load: 2300 W. Width: 598 mm, Depth: 550 mm, Height: 815 mm. Drying class: G

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.