Siemens logo

Siemens SE64M359EU dishwasher Fully built-in 12 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22045
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Siemens SE64M359EU dishwasher Fully built-in 12 place settings:

Siemens SE64M359EU, Fully built-in, Stainless steel, Buttons, LED, 1.7 m, 1.4 m

Long summary description Siemens SE64M359EU dishwasher Fully built-in 12 place settings:

Siemens SE64M359EU. Appliance placement: Fully built-in, Control panel colour: Stainless steel, Control type: Buttons. Number of place settings: 12 place settings, Noise level: 49 dB, Dishwashing programs: Auto 55-65°C, Eco, Pre-wash, Quick. Feet adjustment: 6 cm. Water consumption per cycle: 12 L, Energy efficiency class (old): A, Energy consumption per cycle: 1.05 kWh. Width: 598 mm, Depth: 550 mm, Height: 810 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.