Siemens logo

Siemens SE54M566EU dishwasher Semi built-in 12 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32197
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Siemens SE54M566EU dishwasher Semi built-in 12 place settings:

Siemens SE54M566EU, Semi built-in, Stainless steel, 12 place settings, 49 dB, 19 h, 13 L

Long summary description Siemens SE54M566EU dishwasher Semi built-in 12 place settings:

Siemens SE54M566EU. Appliance placement: Semi built-in, Control panel colour: Stainless steel. Number of place settings: 12 place settings, Noise level: 49 dB, Delay start (max): 19 h. Water consumption per cycle: 13 L, Energy consumption per cycle: 1.05 kWh, Connected load: 2300 W. Width: 815 mm, Depth: 598 mm, Height: 573 mm. Drying class: A, Washing class: A

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.